Vishay Intertechnology, Inc. Tantalum Capacitors 595D686X0025R2T

Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1020-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1020-6-ND
Tantalum Capacitors 718-1020-6-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1020-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1020-1-ND
Tantalum Capacitors 718-1020-1-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1020-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1020-2-ND
Tantalum Capacitors 718-1020-2-ND
68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

68µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D686X0025R2T - 764142-595D686X0025R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D686X0025R2T
764142-595D686X0025R2T
Tantalum Capacitors - 595D686X0025R2T 764142-595D686X0025R2T
Manufacturer: Vishay Sprague Win Source Part Number: 764142-595D686X0025R 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2824 (7260 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: R Categories: Capacitors Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Height - Seated (Maximum): 0.148" (3.75mm) Voltage Rating DC: 25V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764142-595D686X0025R2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: R
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.148" (3.75mm)
Voltage Rating DC: 25V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V Capacitor
59-595D686X0025R2T
SMD 68uF 25V Capacitor 59-595D686X0025R2T
68uF 25V Tantalum Capacitor, 200mR ESR, 2824 Case, SMD Product overview: 595D686X0025R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X0025R2T can be used for catalog matching and distributor lookup.

68uF 25V Tantalum Capacitor, 200mR ESR, 2824 Case, SMD Product overview: 595D686X0025R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X0025R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D686X0025R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D686X0025R2T
Tantalum Capacitors 595D686X0025R2T
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D686X0025R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D686X0025R2T
Capacitors - Tantalum Capacitors 595D686X0025R2T
CAP TANT 68UF 20% 25V 2824

CAP TANT 68UF 20% 25V 2824

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay - 95F9841 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay
95F9841
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay 95F9841
TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Product Range:595D Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Product Range:595D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay - 07J7407 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay
07J7407
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay 07J7407
TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12ARoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:1.12ARoHS Compliant: Yes

Supplier's Site
Cap, 68Μf, 25V, 20%, 2824, Smd; Capacitance Vishay - 29AH8865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 25V, 20%, 2824, Smd; Capacitance Vishay
29AH8865
Cap, 68Μf, 25V, 20%, 2824, Smd; Capacitance Vishay 29AH8865
CAP, 68µF, 25V, 20%, 2824, SMD; Capacitance:68µF; Voltage Rating:25V; Tantalum Capacitor Case:2824 [7260 Metric]; Product Range:595D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 25V, 20%, 2824, SMD; Capacitance:68µF; Voltage Rating:25V; Tantalum Capacitor Case:2824 [7260 Metric]; Product Range:595D Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1020-6-ND 718-1020-1-ND 764142-595D686X0025R2T 59-595D686X0025R2T 595D686X0025R2T 595D686X0025R2T 95F9841 07J7407 29AH8865
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 595D686X0025R2T SMD 68uF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, Smd; Capacitance Vishay Cap, 68Μf, 25V, 20%, 2824, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers