68uF 16V Tantalum Capacitor, 140mR ESR, 125°C, SMD Product overview: 595D686X0016D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X0016D2T can be used for catalog matching and distributor lookup.
68µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
68µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
68µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
TANTALUM CAPACITOR, 68UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 68UF, 16V, 0.14 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.14ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.04A RoHS Compliant: Yes
CAP TANT 68UF 20% 16V 2917
CAP TANT 68UF 20% 16V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D686X0016D2T | 718-595D686X0016D2TTR-ND | 718-595D686X0016D2TDKR-ND | 95F9986 | 595D686X0016D2T | 595D686X0016D2T |
| Product Name | SMD 68uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 16V, 0.14 Ohm, 0.2, Smd; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |