68µF Conformal Coated Tantalum Capacitors 10V 2812 (7132 Metric) 240mOhm
CAP TANT 68UF 20% 10V 2812
CAP TANT 68UF 20% 10V 2812
68uF 10V Tantalum Cap, 2812 SMD, 240mR ESR, 125C Product overview: 595D686X0010C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D686X0010C2T can be used for catalog matching and distributor lookup.
CAP TANT 68UF 20% 10V 2812
TANTALUM CAPACITOR, 68UF, 10V, 0.24 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 20%; ESR:0.24ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
CAPACITOR TANT, 68UF, 10V, 0.24 OHM, 0.2, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.24ohm; No. of Pins:2 RoHS Compliant: Yes
CAP TANT 68UF 20% 10V 2812
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D686X0010C2TTR-ND | 718-595D686X0010C2TDKR-ND | 59-595D686X0010C2T | 595D686X0010C2T | 49C8551 | 07J7405 | 595D686X0010C2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 10V, 0.24 Ohm, 0.2, Smd; Capacitance Vishay | Capacitor Tant, 68Uf, 10V, 0.24 Ohm, 0.2, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |