Vishay Intertechnology, Inc. Tantalum Capacitors 595D685X9020B2T

Description
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D685X9020B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D685X9020B2TTR-ND
Tantalum Capacitors 718-595D685X9020B2TTR-ND
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D685X9020B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D685X9020B2TCT-ND
Tantalum Capacitors 718-595D685X9020B2TCT-ND
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D685X9020B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D685X9020B2TDKR-ND
Tantalum Capacitors 718-595D685X9020B2TDKR-ND
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 20V Capacitor
59-595D685X9020B2T
SMD 6.8uF 20V Capacitor 59-595D685X9020B2T
Tantalum Cap 6.8uF 20V 10% SMD 950mR 125C Product overview: 595D685X9020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D685X9020B2T can be used for catalog matching and distributor lookup.

Tantalum Cap 6.8uF 20V 10% SMD 950mR 125C Product overview: 595D685X9020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D685X9020B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D685X9020B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D685X9020B2T
Capacitors - Tantalum Capacitors 595D685X9020B2T
CAP TANT 6.8UF 10% 20V 1611

CAP TANT 6.8UF 10% 20V 1611

Supplier's Site
Tantalum Capacitors - 595D685X9020B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D685X9020B2T
Tantalum Capacitors 595D685X9020B2T
CAP TANT 6.8UF 10% 20V 1611

CAP TANT 6.8UF 10% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D685X9020B2TTR-ND 718-595D685X9020B2TDKR-ND 59-595D685X9020B2T 595D685X9020B2T 595D685X9020B2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers