Vishay Intertechnology, Inc. Tantalum Capacitors 595D685X9016A2T

Description
6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.8Ohm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D685X9016A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D685X9016A2T-ND
Tantalum Capacitors 595D685X9016A2T-ND
6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.8Ohm

6.8µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D685X9016A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D685X9016A2T
Capacitors - Tantalum Capacitors 595D685X9016A2T
CAP TANT 6.8UF 10% 16V 1507

CAP TANT 6.8UF 10% 16V 1507

Supplier's Site
Tantalum Capacitor, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J0586 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay
08J0586
Tantalum Capacitor, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay 08J0586
TANTALUM CAPACITOR, 6.8UF, 16V, 2.8 OHM, 0.1, SMD; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 16V, 2.8 OHM, 0.1, SMD; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J4273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay
08J4273
Capacitor Tant, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay 08J4273
CAPACITOR TANT, 6.8UF, 16V, 2.8 OHM, 0.1, SMD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:2.8ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 16V, 2.8 OHM, 0.1, SMD; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:2.8ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D685X9016A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D685X9016A2T
Tantalum Capacitors 595D685X9016A2T
CAP TANT 6.8UF 10% 16V 1507

CAP TANT 6.8UF 10% 16V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D685X9016A2T-ND 595D685X9016A2T 08J0586 08J4273 595D685X9016A2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 6.8Uf, 16V, 2.8 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details