Vishay Intertechnology, Inc. Tantalum Capacitors 595D685X0050D2T

Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet
Description
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D685X0050D2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D685X0050D2TDKR-ND
Tantalum Capacitors 718-595D685X0050D2TDKR-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D685X0050D2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D685X0050D2TTR-ND
Tantalum Capacitors 718-595D685X0050D2TTR-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D685X0050D2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D685X0050D2TCT-ND
Tantalum Capacitors 718-595D685X0050D2TCT-ND
6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

6.8µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 820mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 50V Capacitor
59-595D685X0050D2T
SMD 6.8uF 50V Capacitor 59-595D685X0050D2T
Tantalum Cap 6.8uF 50V 20% SMD 820mR 125C Product overview: 595D685X0050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D685X0050D2T can be used for catalog matching and distributor lookup.

Tantalum Cap 6.8uF 50V 20% SMD 820mR 125C Product overview: 595D685X0050D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D685X0050D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D685X0050D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D685X0050D2T
Tantalum Capacitors 595D685X0050D2T
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D685X0050D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D685X0050D2T
Capacitors - Tantalum Capacitors 595D685X0050D2T
CAP TANT 6.8UF 20% 50V 2917

CAP TANT 6.8UF 20% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D685X0050D2TDKR-ND 718-595D685X0050D2TTR-ND 59-595D685X0050D2T 595D685X0050D2T 595D685X0050D2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 50V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers