6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
6.8µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
Tantalum Cap 6.8uF 20V 20% 1611 SMD 950mR 125C Product overview: 595D685X0020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D685X0020B2T can be used for catalog matching and distributor lookup.
CAP TANT 6.8UF 20% 20V 1611
CAP TANT 6.8UF 20% 20V 1611
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D685X0020B2TCT-ND | 718-595D685X0020B2TDKR-ND | 59-595D685X0020B2T | 595D685X0020B2T | 595D685X0020B2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 6.8uF 20V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |