560µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 110mOhm
CAP TANT 560UF 10% 6.3V 2824
CAP TANT 560UF 10% 6.3V 2824
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D567X96R3R2T-ND | 595D567X96R3R2T | 595D567X96R3R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |