470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 130mOhm
CAP TANT 470UF 10% 6.3V 2917 Product overview: 595D477X96R3D2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D477X96R3D2T can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 470UF, 6.3V, 0.13 OHM, 0.1, SMD; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.13ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes
CAPACITOR TANT, 470UF, 6.3V, 0.13 OHM, 0.1, SMD; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP TANT 470UF 10% 6.3V 2917
CAP TANT 470UF 10% 6.3V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D477X96R3D2T-ND | 59-595D477X96R3D2T | 08J0583 | 08J4270 | 595D477X96R3D2T | 595D477X96R3D2T |
| Product Name | Tantalum Capacitors | 470UF 6.3V Capacitor | Tantalum Capacitor, 470Uf, 6.3V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay | Capacitor Tant, 470Uf, 6.3V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |