470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
470µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 120mOhm
470uF 10V Tantalum Capacitor, 120mR ESR, 10% Tol, SMD Product overview: 595D477X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D477X9010R2T can be used for catalog matching and distributor lookup.
CAP TANT 470UF 10% 10V 2824
TANTALUM CAPACITOR, 470UF, 10V, 0.12 OHM, 0.1, SMD; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 470UF, 10V, 0.12 OHM, 0.1, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
CAP TANT 470UF 10% 10V 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D477X9010R2TDKR-ND | 718-595D477X9010R2TTR-ND | 59-595D477X9010R2T | 595D477X9010R2T | 08J0582 | 595D477X9010R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 470uF 10V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 470Uf, 10V, 0.12 Ohm, 0.1, Smd; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |