Vishay Intertechnology, Inc. Tantalum Capacitors 595D477X9004C2T

Description
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 160mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 160mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D477X9004C2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D477X9004C2T-ND
Tantalum Capacitors 595D477X9004C2T-ND
470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 160mOhm

470µF Conformal Coated Tantalum Capacitors 4V 2812 (7132 Metric) 160mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D477X9004C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D477X9004C2T
Tantalum Capacitors 595D477X9004C2T
CAP TANT 470UF 10% 4V 2812

CAP TANT 470UF 10% 4V 2812

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D477X9004C2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D477X9004C2T
Capacitors - Tantalum Capacitors 595D477X9004C2T
CAP TANT 470UF 10% 4V 2812

CAP TANT 470UF 10% 4V 2812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D477X9004C2T-ND 595D477X9004C2T 595D477X9004C2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details