470µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 130mOhm
Manufacturer: Vishay Sprague
Win Source Part Number: 764141-595D477X0004R
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2824 (7260 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 130 mOhm
Manufacturer Size Code: R
Categories: Capacitors
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Maximum): 0.148" (3.75mm)
Voltage Rating DC: 4V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
CAP TANT 470UF 20% 4V 2824 Product overview: 595D477X0004R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D477X0004R2T can be used for catalog matching and distributor lookup.
CAP TANT 470UF 20% 4V 2824
CAP TANT 470UF 20% 4V 2824
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D477X0004R2T-ND | 764141-595D477X0004R2T | 59-595D477X0004R2T | 595D477X0004R2T | 595D477X0004R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - 595D477X0004R2T | 470UF 4V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |