47uF 35V Tantalum Cap, 280mR ESR, 125C, SMD, 10% Product overview: 595D476X9035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9035R2T can be used for catalog matching and distributor lookup.
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
TANTALUM CAPACITOR, 47UF, 35V, 0.28 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes
CAPACITOR TANT, 47UF, 35V, 0.28 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:940mA RoHS Compliant: Yes
CAP TANT 47UF 10% 35V 2824
CAP TANT 47UF 10% 35V 2824
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D476X9035R2T | 718-595D476X9035R2TDKR-ND | 718-595D476X9035R2TTR-ND | 08J0579 | 595D476X9035R2T | 595D476X9035R2T |
| Product Name | SMD 47uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 35V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |