Vishay Intertechnology, Inc. Tantalum Capacitors 595D476X9025D2T

Description
47µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D476X9025D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D476X9025D2T-ND
Tantalum Capacitors 595D476X9025D2T-ND
47µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm

47µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay - 08J0577 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay
08J0577
Tantalum Capacitor, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay 08J0577
TANTALUM CAPACITOR, 47UF, 25V, 0.26 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.26ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 25V, 0.26 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.26ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay - 08J4265 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay
08J4265
Capacitor Tant, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay 08J4265
CAPACITOR TANT, 47UF, 25V, 0.26 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.26ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:760mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 25V, 0.26 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.26ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:760mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 595D476X9025D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X9025D2T
Tantalum Capacitors 595D476X9025D2T
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D476X9025D2T-ND 08J0577 595D476X9025D2T
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 25V, 0.26 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers