Vishay Intertechnology, Inc. Tantalum Capacitors 595D476X9020C2T

Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D476X9020C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D476X9020C2TTR-ND
Tantalum Capacitors 718-595D476X9020C2TTR-ND
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D476X9020C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D476X9020C2TDKR-ND
Tantalum Capacitors 718-595D476X9020C2TDKR-ND
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D476X9020C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D476X9020C2TCT-ND
Tantalum Capacitors 718-595D476X9020C2TCT-ND
47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm

47µF Conformal Coated Tantalum Capacitors 20V 2812 (7132 Metric) 350mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 20V Capacitor
59-595D476X9020C2T
SMD 47uF 20V Capacitor 59-595D476X9020C2T
Tantalum Capacitor 47uF 20V 350mR SMD 10% 125C Product overview: 595D476X9020C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9020C2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 20V 350mR SMD 10% 125C Product overview: 595D476X9020C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9020C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D476X9020C2T - 856652-595D476X9020C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D476X9020C2T
856652-595D476X9020C2T
Tantalum Capacitors - 595D476X9020C2T 856652-595D476X9020C2T
Manufacturer: Vishay Win Source Part Number: 856652-595D476X9020C 2T Series: TANTAMOUNT®, 595D Features: 47 µF Tantalum Capacitors 20 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 718-595D476X9020C2TC T, 595D476X9020C2T-ND, 718-595D476X9020C2TT R, 718-595D476X9020C2TD KR

Manufacturer: Vishay
Win Source Part Number: 856652-595D476X9020C2T
Series: TANTAMOUNT®, 595D
Features: 47 µF Tantalum Capacitors 20 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 718-595D476X9020C2TCT, 595D476X9020C2T-ND, 718-595D476X9020C2TTR, 718-595D476X9020C2TDKR

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D476X9020C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D476X9020C2T
Capacitors - Tantalum Capacitors 595D476X9020C2T
CAP TANT 47UF 10% 20V 2812

CAP TANT 47UF 10% 20V 2812

Supplier's Site
Tantalum Capacitor, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay - 08J0576 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay
08J0576
Tantalum Capacitor, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay 08J0576
TANTALUM CAPACITOR, 47UF, 20V, 0.35 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 20V, 0.35 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):20V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay - 08J4264 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay
08J4264
Capacitor Tant, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay 08J4264
CAPACITOR TANT, 47UF, 20V, 0.35 OHM, 0.1, SMD; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.35ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 20V, 0.35 OHM, 0.1, SMD; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.35ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D476X9020C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X9020C2T
Tantalum Capacitors 595D476X9020C2T
CAP TANT 47UF 10% 20V 2812

CAP TANT 47UF 10% 20V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D476X9020C2TTR-ND 718-595D476X9020C2TDKR-ND 59-595D476X9020C2T 856652-595D476X9020C2T 595D476X9020C2T 08J0576 08J4264 595D476X9020C2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 20V Capacitor Tantalum Capacitors - 595D476X9020C2T Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 47Uf, 20V, 0.35 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details