47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 280mOhm
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 280mOhm
47µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 280mOhm
Tantalum Capacitor 47uF 16V 2812 SMD 10% 125C Product overview: 595D476X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9016C2T can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 16V 2812
CAP TANT 47UF 10% 16V 2812
CAPACITOR TANT, 47UF, 16V, 0.28 OHM, 0.1, SMD, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF, 16V, 0.28 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2812 [7132 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mmRoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-595D476X9016C2TTR-ND | 718-595D476X9016C2TDKR-ND | 59-595D476X9016C2T | 595D476X9016C2T | 595D476X9016C2T | 07J7403 | 49C8513 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 16V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 47Uf, 16V, 0.28 Ohm, 0.1, Smd, Full Reel; Capacitance Vishay | Tantalum Capacitor, 47Uf, 16V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |