Vishay Intertechnology, Inc. Tantalum Capacitors 595D476X9010B2T

Description
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 650mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 650mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D476X9010B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D476X9010B2T-ND
Tantalum Capacitors 595D476X9010B2T-ND
47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 650mOhm

47µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 650mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V 0.65 Ohm Capacitor
59-595D476X9010B2T
SMD 47uF 10V 0.65 Ohm Capacitor 59-595D476X9010B2T
Cap Tant Solid 47uF 10V B CASE 10% (4 X 2.8 X 1.9mm) Pad SMD 0.65 Ohm 125°C T/R Product overview: 595D476X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9010B2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 10% (4 X 2.8 X 1.9mm) Pad SMD 0.65 Ohm 125°C T/R Product overview: 595D476X9010B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X9010B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D476X9010B2T - 907562-595D476X9010B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D476X9010B2T
907562-595D476X9010B2T
Tantalum Capacitors - 595D476X9010B2T 907562-595D476X9010B2T
Manufacturer: Vishay Win Source Part Number: 907562-595D476X9010B 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 47 µF Conformal Coated Tantalum Capacitors 10 V 1611 (4028 Metric) 650mOhm Package: 1611 (4028 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907562-595D476X9010B2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Conformal Coated Tantalum Capacitors 10 V 1611 (4028 Metric) 650mOhm
Package: 1611 (4028 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 595D476X9010B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X9010B2T
Tantalum Capacitors 595D476X9010B2T
CAP TANT 47UF 10% 10V 1611

CAP TANT 47UF 10% 10V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D476X9010B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D476X9010B2T
Capacitors - Tantalum Capacitors 595D476X9010B2T
CAP TANT 47UF 10% 10V 1611

CAP TANT 47UF 10% 10V 1611

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D476X9010B2T-ND 59-595D476X9010B2T 907562-595D476X9010B2T 595D476X9010B2T 595D476X9010B2T
Product Name Tantalum Capacitors SMD 47uF 10V 0.65 Ohm Capacitor Tantalum Capacitors - 595D476X9010B2T Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details