Vishay Intertechnology, Inc. Tantalum Capacitors - 595D476X0035R2T 595D476X0035R2T

Description
Manufacturer: Vishay Win Source Part Number: 856651-595D476X0035R 2T Series: TANTAMOUNT®, 595D Features: 47 µF Tantalum Capacitors 35 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 2266-595D476X0035R2T , 595D476X0035R2T-ND, 718-2144-1, 718-2144-2, 718-2144-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856651-595D476X0035R 2T Series: TANTAMOUNT®, 595D Features: 47 µF Tantalum Capacitors 35 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 2266-595D476X0035R2T , 595D476X0035R2T-ND, 718-2144-1, 718-2144-2, 718-2144-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D476X0035R2T - 856651-595D476X0035R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D476X0035R2T
856651-595D476X0035R2T
Tantalum Capacitors - 595D476X0035R2T 856651-595D476X0035R2T
Manufacturer: Vishay Win Source Part Number: 856651-595D476X0035R 2T Series: TANTAMOUNT®, 595D Features: 47 µF Tantalum Capacitors 35 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 2266-595D476X0035R2T , 595D476X0035R2T-ND, 718-2144-1, 718-2144-2, 718-2144-6

Manufacturer: Vishay
Win Source Part Number: 856651-595D476X0035R2T
Series: TANTAMOUNT®, 595D
Features: 47 µF Tantalum Capacitors 35 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 2266-595D476X0035R2T, 595D476X0035R2T-ND, 718-2144-1, 718-2144-2, 718-2144-6

Buy Now Datasheet
Singapore, Singapore
SMD 35V 47uF Capacitor
59-595D476X0035R2T
SMD 35V 47uF Capacitor 59-595D476X0035R2T
35V 47uF Tantalum Capacitor, 2824 SMD Product overview: 595D476X0035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X0035R2T can be used for catalog matching and distributor lookup.

35V 47uF Tantalum Capacitor, 2824 SMD Product overview: 595D476X0035R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X0035R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2144-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2144-2-ND
Tantalum Capacitors 718-2144-2-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2144-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2144-6-ND
Tantalum Capacitors 718-2144-6-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-2144-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2144-1-ND
Tantalum Capacitors 718-2144-1-ND
47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

47µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D476X0035R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D476X0035R2T
Capacitors - Tantalum Capacitors 595D476X0035R2T
CAP TANT 47UF 20% 35V 2824

CAP TANT 47UF 20% 35V 2824

Supplier's Site
Tantalum Capacitor, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay - 08J0575 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay
08J0575
Tantalum Capacitor, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay 08J0575
TANTALUM CAPACITOR, 47UF, 35V, 0.28 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 35V, 0.28 OHM, 0.2, SMD; Capacitance:47µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay - 08J4263 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay
08J4263
Capacitor Tant, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay 08J4263
CAPACITOR TANT, 47UF, 35V, 0.28 OHM, 0.2, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.28ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 35V, 0.28 OHM, 0.2, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.28ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D476X0035R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D476X0035R2T
Tantalum Capacitors 595D476X0035R2T
CAP TANT 47UF 20% 35V 2824

CAP TANT 47UF 20% 35V 2824

Supplier's Site Datasheet
CAP TANT 47UF 35V 20% 2824 - 874-595D476X0035R2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 35V 20% 2824
874-595D476X0035R2T
CAP TANT 47UF 35V 20% 2824 874-595D476X0035R2T
CAP TANT 47UF 35V 20% 2824

CAP TANT 47UF 35V 20% 2824

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 856651-595D476X0035R2T 59-595D476X0035R2T 718-2144-2-ND 718-2144-6-ND 595D476X0035R2T 08J0575 08J4263 595D476X0035R2T 874-595D476X0035R2T
Product Name Tantalum Capacitors - 595D476X0035R2T SMD 35V 47uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 47Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay Tantalum Capacitors CAP TANT 47UF 35V 20% 2824
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details