The Tantalum Capacitor 595D476X0025D2T from Vishay is a solid tantalum chip capacitor with a capacitance of 47 OºF and a voltage rating of 25 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor features a capacitance tolerance of ± 20 % and is packaged in a reel format suitable for automated assembly. It has a moisture sensitivity level of 2a, indicating a moderate sensitivity to moisture. The part is compliant with RoHS standards when specified with 100 % tin terminations. This capacitor is suitable for applications requiring reliable performance in a compact form factor.
Cap Tant Solid 47uF 25V D CASE 20% (7.4 X 4.3 X 2.8mm) Pad SMD 0.26 Ohm 125°C T/R Product overview: 595D476X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 0.26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 0.26 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D476X0025D2T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 856650-595D476X0025D
Series: TANTAMOUNT®, 595D
Features: 47 µF Tantalum Capacitors 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
47µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 260mOhm
CAP TANT 47UF 20% 25V 2917
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D476X0025D2T | 856650-595D476X0025D2T | 595D476X0025D2T-ND | 595D476X0025D2T |
| Product Name | SMD 47uF 25V 0.26 Ohm Capacitor | Tantalum Capacitors - 595D476X0025D2T | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |