Vishay Intertechnology, Inc. Tantalum Capacitors 595D475X9035B2T

Description
4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D475X9035B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D475X9035B2TTR-ND
Tantalum Capacitors 718-595D475X9035B2TTR-ND
4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D475X9035B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D475X9035B2TCT-ND
Tantalum Capacitors 718-595D475X9035B2TCT-ND
4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-595D475X9035B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D475X9035B2TDKR-ND
Tantalum Capacitors 718-595D475X9035B2TDKR-ND
4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm

4.7µF Conformal Coated Tantalum Capacitors 35V 1611 (4028 Metric) 2.2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 35V Capacitor
59-595D475X9035B2T
SMD 4.7uF 35V Capacitor 59-595D475X9035B2T
Tantalum Capacitor 4.7uF 35V 10% SMD 2.2R 125C Product overview: 595D475X9035B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X9035B2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 35V 10% SMD 2.2R 125C Product overview: 595D475X9035B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X9035B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D475X9035B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D475X9035B2T
Capacitors - Tantalum Capacitors 595D475X9035B2T
CAP TANT 4.7UF 10% 35V 1611

CAP TANT 4.7UF 10% 35V 1611

Supplier's Site
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay - 08J0572 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay
08J0572
Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay 08J0572
TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:B; Failure Rate:-; Product Length:4mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 35V, 2.2 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 10%; ESR:2.2ohm; Manufacturer Size Code:B; Failure Rate:-; Product Length:4mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay - 08J4260 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay
08J4260
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay 08J4260
CAPACITOR TANT, 4.7UF, 35V, 2.2 OHM, 0.1, SMD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:2.2ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 35V, 2.2 OHM, 0.1, SMD; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:2.2ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D475X9035B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D475X9035B2T
Tantalum Capacitors 595D475X9035B2T
CAP TANT 4.7UF 10% 35V 1611

CAP TANT 4.7UF 10% 35V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D475X9035B2TTR-ND 718-595D475X9035B2TDKR-ND 59-595D475X9035B2T 595D475X9035B2T 08J0572 08J4260 595D475X9035B2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 35V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers