16V 4.7uF Tantalum Capacitor, 1507 SMD Product overview: 595D475X9016A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 4.7uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X9016A2T can be used for catalog matching and distributor lookup.
Tantalum Capacitors - SMD 4.7uF 16V 10%
Tantalum Capacitors - SMD 4.7uF 16V 10%
Tantalum Capacitors - SMD 4.7uF 16V 10%
4.7µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.9Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.9Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.9Ohm
CAP TANT 4.7UF 10% 16V 1507
CAP TANT 4.7UF 10% 16V 1507
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 4.7 F, 10%, 16 V, 1507 [3718 Metric] RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 4.7 F, 10%, 16 V, 1507 [3718 Metric]
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D475X9016A2T | 2507762 | 718-595D475X9016A2TCT-ND | 718-595D475X9016A2TDKR-ND | 595D475X9016A2T | 595D475X9016A2T | 26M7598 | 49C8498 |
| Product Name | SMD 16V 4.7uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 4.7 F, 10%, 16 V, 1507 [3718 Metric] Rohs Compliant Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 4.7 F, 10%, 16 V, 1507 [3718 Metric] Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |