Cap Tant Solid 4.7uF 10V A CASE 10% (3.7 X 1.8 X 1.4mm) Pad SMD 3.6 Ohm 125°C T/R Product overview: 595D475X9010A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 3.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 3.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X9010A2T can be used for catalog matching and distributor lookup.
4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 3.6Ohm
CAP TANT 4.7UF 10% 10V 1507
CAP TANT 4.7UF 10% 10V 1507
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D475X9010A2T | 595D475X9010A2T-ND | 595D475X9010A2T | 595D475X9010A2T |
| Product Name | SMD 4.7uF 10V 3.6 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |