Vishay Intertechnology, Inc. Tantalum Capacitors 595D475X0020B2T

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D475X0020B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D475X0020B2T-ND
Tantalum Capacitors 595D475X0020B2T-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

4.7µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 950mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V Capacitor
59-595D475X0020B2T
SMD 4.7uF 20V Capacitor 59-595D475X0020B2T
Tantalum Capacitor 4.7uF 20V 20% SMD 950mR 1611 Case Product overview: 595D475X0020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X0020B2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 4.7uF 20V 20% SMD 950mR 1611 Case Product overview: 595D475X0020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X0020B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D475X0020B2T - 907561-595D475X0020B2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D475X0020B2T
907561-595D475X0020B2T
Tantalum Capacitors - 595D475X0020B2T 907561-595D475X0020B2T
Manufacturer: Vishay Win Source Part Number: 907561-595D475X0020B 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Conformal Coated Tantalum Capacitors 20 V 1611 (4028 Metric) 950mOhm Package: 1611 (4028 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050

Manufacturer: Vishay
Win Source Part Number: 907561-595D475X0020B2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Conformal Coated Tantalum Capacitors 20 V 1611 (4028 Metric) 950mOhm
Package: 1611 (4028 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D475X0020B2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D475X0020B2T
Capacitors - Tantalum Capacitors 595D475X0020B2T
CAP TANT 4.7UF 20% 20V 1611

CAP TANT 4.7UF 20% 20V 1611

Supplier's Site
Tantalum Capacitors - 595D475X0020B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D475X0020B2T
Tantalum Capacitors 595D475X0020B2T
CAP TANT 4.7UF 20% 20V 1611

CAP TANT 4.7UF 20% 20V 1611

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay - 95F9990 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay
95F9990
Tantalum Capacitor, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay 95F9990
TANTALUM CAPACITOR, 4.7UF, 20V, 1.7 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Product Length:4mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 1.7 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Product Length:4mmRoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay - 07J3827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay
07J3827
Capacitor Tant, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay 07J3827
CAPACITOR TANT, 4.7UF, 20V, 1.7 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:300mA RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 20V, 1.7 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1611 [4028 Metric]; Capacitance Tolerance:± 20%; ESR:1.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:300mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D475X0020B2T-ND 59-595D475X0020B2T 907561-595D475X0020B2T 595D475X0020B2T 595D475X0020B2T 95F9990 07J3827
Product Name Tantalum Capacitors SMD 4.7uF 20V Capacitor Tantalum Capacitors - 595D475X0020B2T Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay Capacitor Tant, 4.7Uf, 20V, 1.7 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAS476K035P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers