4.7µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.9Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.9Ohm
4.7µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.9Ohm
Tantalum Capacitor 4.7uF 16V 20% SMD 2.9 Ohm 125C Product overview: 595D475X0016A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D475X0016A2T can be used for catalog matching and distributor lookup.
Cap Tant Solid 4.7uF 16V A CASE 20% (3.7 X 1.8 X 1.4mm) SMD 2.9 Ohm 125°C T/R
TANTALUM CAPACITOR, 4.7UF, 16V, 2.9 OHM, 0.2, SMD; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 16V, 2.9 OHM, 0.2, SMD, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
CAP TANT 4.7UF 20% 16V 1507
Features
CAP TANT 4.7UF 20% 16V 1507
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1977-6-ND | 718-1977-2-ND | 59-595D475X0016A2T | 874-595D475X0016A2T | 40K1767 | 595D475X0016A2T | 70212945 | 595D475X0016A2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 16V 2.9 Ohm Capacitor | Cap Tant Solid 4.7uF 16V A CASE 20% (3.7 X 1.8 X 1.4mm) SMD 2.9 Ohm 125°C T/R | Tantalum Capacitor, 4.7Uf, 16V, 2.9 Ohm, 0.2, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Capacitor;Tantalum;Cap 4.7 uF;Tol 20%;Vol-Rtg 16 VDC;SMT;ESR 2.9 Ohms;Case A | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |