CAP TANT 0.47UF 20% 50V 1507 Product overview: 595D474X0050A2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D474X0050A2T can be used for catalog matching and distributor lookup.
0.47µF Conformal Coated Tantalum Capacitors 50V 1507 (3718 Metric) 7.2Ohm
Win Source Part Number: 1151609-595D474X0050
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.068" (1.73mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 7.2Ohm
Manufacturer Size Code: A
Package / Case: 1507 (3718 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
CAP TANT 0.47UF 20% 50V 1507
CAP TANT 0.47UF 20% 50V 1507
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D474X0050A2T | 595D474X0050A2T-ND | 1151609-595D474X0050A2T | 595D474X0050A2T | 595D474X0050A2T |
| Product Name | 0.47UF 50V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| WVDC | 50 volts | 50 volts | 50 volts |