Vishay Intertechnology, Inc. Tantalum Capacitors 595D397X06R3R2T

Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet
Description
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D397X06R3R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D397X06R3R2T-ND
Tantalum Capacitors 595D397X06R3R2T-ND
390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

390µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D397X06R3R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D397X06R3R2T
Capacitors - Tantalum Capacitors 595D397X06R3R2T
CAP TANT 390UF 20% 6.3V 2824

CAP TANT 390UF 20% 6.3V 2824

Supplier's Site
Tantalum Capacitors - 595D397X06R3R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D397X06R3R2T
Tantalum Capacitors 595D397X06R3R2T
CAP TANT 390UF 20% 6.3V 2824

CAP TANT 390UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D397X06R3R2T-ND 595D397X06R3R2T 595D397X06R3R2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details