Vishay Precision Group Tantalum Capacitors - 595D337X9010R2T 595D337X9010R2T

Description
Manufacturer: Vishay Win Source Part Number: 907560-595D337X9010R 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 10 V 2824 (7260 Metric) 130mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 595D337X9010R2T-ND, 718-595D337X9010R2TD KR, 718-595D337X9010R2TC T, 718-595D337X9010R2TT R
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 907560-595D337X9010R 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 10 V 2824 (7260 Metric) 130mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 595D337X9010R2T-ND, 718-595D337X9010R2TD KR, 718-595D337X9010R2TC T, 718-595D337X9010R2TT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D337X9010R2T - 907560-595D337X9010R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D337X9010R2T
907560-595D337X9010R2T
Tantalum Capacitors - 595D337X9010R2T 907560-595D337X9010R2T
Manufacturer: Vishay Win Source Part Number: 907560-595D337X9010R 2T Series: TANTAMOUNT®, 595D Operating Temperature Range: -55°C ~ 125°C Features: 330 µF Conformal Coated Tantalum Capacitors 10 V 2824 (7260 Metric) 130mOhm Package: 2824 (7260 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 595D337X9010R2T-ND, 718-595D337X9010R2TD KR, 718-595D337X9010R2TC T, 718-595D337X9010R2TT R

Manufacturer: Vishay
Win Source Part Number: 907560-595D337X9010R2T
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 330 µF Conformal Coated Tantalum Capacitors 10 V 2824 (7260 Metric) 130mOhm
Package: 2824 (7260 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 595D337X9010R2T-ND, 718-595D337X9010R2TDKR, 718-595D337X9010R2TCT, 718-595D337X9010R2TTR

Buy Now Datasheet
Tantalum Capacitors - 718-595D337X9010R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D337X9010R2TTR-ND
Tantalum Capacitors 718-595D337X9010R2TTR-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D337X9010R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D337X9010R2TDKR-ND
Tantalum Capacitors 718-595D337X9010R2TDKR-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D337X9010R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D337X9010R2TCT-ND
Tantalum Capacitors 718-595D337X9010R2TCT-ND
330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

330µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 130mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-595D337X9010R2T
SMD 330uF 10V Capacitor 59-595D337X9010R2T
Tantalum Capacitor 330uF 10V 10% SMD 130mR 125C Product overview: 595D337X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D337X9010R2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 330uF 10V 10% SMD 130mR 125C Product overview: 595D337X9010R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D337X9010R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay - 40K1765 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay
40K1765
Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay 40K1765
TANTALUM CAPACITOR, 330UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 10%; ESR:0.13ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay - 40K1766 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay
40K1766
Capacitor Tant, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay 40K1766
CAPACITOR TANT, 330UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.13ohmRoHS Compliant: Yes

CAPACITOR TANT, 330UF, 10V, 0.13 OHM, 0.1, SMD; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2824 [7260 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.13ohmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D337X9010R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D337X9010R2T
Capacitors - Tantalum Capacitors 595D337X9010R2T
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site
Capacitor;Tantalum;Cap 330 uF;Tol 10%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R - 70212555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 330 uF;Tol 10%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R
70212555
Capacitor;Tantalum;Cap 330 uF;Tol 10%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R 70212555
Features New Extended Range Offerings Large Capacitance Rating Range Terminations: 100% Tin (2) Standard 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available Capacitance Range: 0.1 μF to 1500 μF

Features

  • New Extended Range Offerings
  • Large Capacitance Rating Range
  • Terminations: 100% Tin (2) Standard
  • 8 mm, 12 mm Tape and Reel Packaging Available Per EIA481-1 and Reeling Per IEC 286-3. 7" (178 mm) Standard. 13" (330 mm) Available
  • Capacitance Range: 0.1 μF to 1500 μF
Supplier's Site
Tantalum Capacitors - 595D337X9010R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D337X9010R2T
Tantalum Capacitors 595D337X9010R2T
CAP TANT 330UF 10% 10V 2824

CAP TANT 330UF 10% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 907560-595D337X9010R2T 718-595D337X9010R2TTR-ND 718-595D337X9010R2TDKR-ND 59-595D337X9010R2T 40K1765 40K1766 595D337X9010R2T 70212555 595D337X9010R2T
Product Name Tantalum Capacitors - 595D337X9010R2T Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V Capacitor Tantalum Capacitor, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 330Uf, 10V, 0.13 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Capacitor;Tantalum;Cap 330 uF;Tol 10%;Vol-Rtg 10 VDC;SMT;ESR 0.13 Ohms;Case R Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2824 (7260 Metric) Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor
Applications General Purpose General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details