Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X96R3A2T

Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X96R3A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X96R3A2T-ND
Tantalum Capacitors 595D336X96R3A2T-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay - 08J0569 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay
08J0569
Tantalum Capacitor, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay 08J0569
TANTALUM CAPACITOR, 33UF, 6.3V, 1.7 OHM, 0.1, SMD; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 1.7 OHM, 0.1, SMD; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay - 08J4257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay
08J4257
Capacitor Tant, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay 08J4257
CAPACITOR TANT, 33UF, 6.3V, 1.7 OHM, 0.1, SMD; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:1.7ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 1.7 OHM, 0.1, SMD; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:1.7ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D336X96R3A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X96R3A2T
Tantalum Capacitors 595D336X96R3A2T
CAP TANT 33UF 10% 6.3V 1507

CAP TANT 33UF 10% 6.3V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D336X96R3A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D336X96R3A2T
Capacitors - Tantalum Capacitors 595D336X96R3A2T
CAP TANT 33UF 10% 6.3V 1507

CAP TANT 33UF 10% 6.3V 1507

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D336X96R3A2T-ND 08J0569 08J4257 595D336X96R3A2T 595D336X96R3A2T
Product Name Tantalum Capacitors Tantalum Capacitor, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay Capacitor Tant, 33Uf, 6.3V, 1.7 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers