33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 270mOhm
Manufacturer: Vishay
Win Source Part Number: 907558-595D336X9025D
Series: TANTAMOUNT®, 595D
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Conformal Coated Tantalum Capacitors 25 V 2917 (7343 Metric) 270mOhm
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
CAP TANT 33UF 10% 25V 2917 Product overview: 595D336X9025D2W from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9025D2W can be used for catalog matching and distributor lookup.
CAP TANT 33UF 10% 25V 2917
CAP TANT 33UF 10% 25V 2917
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D336X9025D2W-ND | 907558-595D336X9025D2W | 59-595D336X9025D2W | 595D336X9025D2W | 595D336X9025D2W |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - 595D336X9025D2W | 33UF 25V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |