Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X9016C4T

Description
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X9016C4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X9016C4T-ND
Tantalum Capacitors 595D336X9016C4T-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D336X9016C4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X9016C4T
Tantalum Capacitors 595D336X9016C4T
CAP TANT 33UF 10% 16V 2812

CAP TANT 33UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D336X9016C4T-ND 595D336X9016C4T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details