Vishay Precision Group Tantalum Capacitors 595D336X9016C2T

Description
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D336X9016C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D336X9016C2TTR-ND
Tantalum Capacitors 718-595D336X9016C2TTR-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D336X9016C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D336X9016C2TDKR-ND
Tantalum Capacitors 718-595D336X9016C2TDKR-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D336X9016C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D336X9016C2TCT-ND
Tantalum Capacitors 718-595D336X9016C2TCT-ND
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm

Buy Now Datasheet
Tantalum Capacitors - 7990067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7990067
Tantalum Capacitors 7990067
Vishay 595D336X9016C2T

Vishay 595D336X9016C2T

Supplier's Site
Tantalum Capacitors - 7990067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
7990067P
Tantalum Capacitors 7990067P
Vishay 595D336X9016C2T

Vishay 595D336X9016C2T

Supplier's Site
Tantalum Capacitors - 1708643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708643
Tantalum Capacitors 1708643
Vishay 595D336X9016C2T

Vishay 595D336X9016C2T

Supplier's Site
Tantalum Capacitors - 595D336X9016C2T - 1006238-595D336X9016C2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D336X9016C2T
1006238-595D336X9016C2T
Tantalum Capacitors - 595D336X9016C2T 1006238-595D336X9016C2T
Manufacturer: Vishay Win Source Part Number: 1006238-595D336X9016 C2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.110" (2.79mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±10% Manufacturer Size Code: C ESR: 290 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006238-595D336X9016C2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 290 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-595D336X9016C2T
SMD 33uF 16V Capacitor 59-595D336X9016C2T
33uF 16V Solid Tantalum Cap, 2812 SMD, 290mR ESR, 125C Product overview: 595D336X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9016C2T can be used for catalog matching and distributor lookup.

33uF 16V Solid Tantalum Cap, 2812 SMD, 290mR ESR, 125C Product overview: 595D336X9016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9016C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D336X9016C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D336X9016C2T
Capacitors - Tantalum Capacitors 595D336X9016C2T
CAP TANT 33UF 10% 16V 2812

CAP TANT 33UF 10% 16V 2812

Supplier's Site
Tantalum Capacitors - 595D336X9016C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X9016C2T
Tantalum Capacitors 595D336X9016C2T
CAP TANT 33UF 10% 16V 2812

CAP TANT 33UF 10% 16V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D336X9016C2TTR-ND 718-595D336X9016C2TDKR-ND 7990067 7990067P 1006238-595D336X9016C2T 59-595D336X9016C2T 595D336X9016C2T 595D336X9016C2T
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 595D336X9016C2T SMD 33uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers