Vishay Intertechnology, Inc. 33UF 4V Capacitor 595D336X9004B2T

Description
CAP TANT 33UF 10% 4V 1611 Product overview: 595D336X9004B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9004B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 33UF 10% 4V 1611 Product overview: 595D336X9004B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9004B2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 4V Capacitor
59-595D336X9004B2T
33UF 4V Capacitor 59-595D336X9004B2T
CAP TANT 33UF 10% 4V 1611 Product overview: 595D336X9004B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9004B2T can be used for catalog matching and distributor lookup.

CAP TANT 33UF 10% 4V 1611 Product overview: 595D336X9004B2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X9004B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1133571-595D336X9004B2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1133571-595D336X9004B2T
Capacitors - Tantalum Capacitors 1133571-595D336X9004B2T
Win Source Part Number: 1133571-595D336X9004 B2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 470mOhm Manufacturer Size Code: B Package / Case: 1611 (4028 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1133571-595D336X9004B2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 470mOhm
Manufacturer Size Code: B
Package / Case: 1611 (4028 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.110" W (4.00mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 595D336X9004B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X9004B2T-ND
Tantalum Capacitors 595D336X9004B2T-ND
33µF Conformal Coated Tantalum Capacitors 4V 1611 (4028 Metric) 470mOhm

33µF Conformal Coated Tantalum Capacitors 4V 1611 (4028 Metric) 470mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D336X9004B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D336X9004B2T
Capacitors - Tantalum Capacitors 595D336X9004B2T
CAP TANT 33UF 10% 4V 1611

CAP TANT 33UF 10% 4V 1611

Supplier's Site
Tantalum Capacitors - 595D336X9004B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X9004B2T
Tantalum Capacitors 595D336X9004B2T
CAP TANT 33UF 10% 4V 1611

CAP TANT 33UF 10% 4V 1611

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D336X9004B2T 1133571-595D336X9004B2T 595D336X9004B2T-ND 595D336X9004B2T 595D336X9004B2T
Product Name 33UF 4V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers