Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X9004A2T

Description
33µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.4Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X9004A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X9004A2T-ND
Tantalum Capacitors 595D336X9004A2T-ND
33µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.4Ohm

33µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D336X9004A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D336X9004A2T
Capacitors - Tantalum Capacitors 595D336X9004A2T
CAP TANT 33UF 10% 4V 1507

CAP TANT 33UF 10% 4V 1507

Supplier's Site
Tantalum Capacitors - 595D336X9004A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X9004A2T
Tantalum Capacitors 595D336X9004A2T
CAP TANT 33UF 10% 4V 1507

CAP TANT 33UF 10% 4V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D336X9004A2T-ND 595D336X9004A2T 595D336X9004A2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details