Vishay Intertechnology, Inc. Tantalum Capacitors - 595D336X06R3A2T 595D336X06R3A2T

Description
Manufacturer: Vishay Win Source Part Number: 1006237-595D336X06R3 A2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.067" (1.70mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006237-595D336X06R3 A2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.067" (1.70mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X06R3A2T - 1006237-595D336X06R3A2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D336X06R3A2T
1006237-595D336X06R3A2T
Tantalum Capacitors - 595D336X06R3A2T 1006237-595D336X06R3A2T
Manufacturer: Vishay Win Source Part Number: 1006237-595D336X06R3 A2T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.067" (1.70mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A ESR: 1.7 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006237-595D336X06R3A2T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.067" (1.70mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 1.7 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.146" L x 0.071" W (3.70mm x 1.80mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 595D336X06R3A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X06R3A2T-ND
Tantalum Capacitors 595D336X06R3A2T-ND
33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

33µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V 1.7 Ohm Capacitor
59-595D336X06R3A2T
SMD 33uF 6.3V 1.7 Ohm Capacitor 59-595D336X06R3A2T
Cap Tant Solid 33uF 6.3V A CASE 20% (3.7 X 1.8 X 1.4mm) Pad SMD 1.7 Ohm 125°C T/R Product overview: 595D336X06R3A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X06R3A2T can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V A CASE 20% (3.7 X 1.8 X 1.4mm) Pad SMD 1.7 Ohm 125°C T/R Product overview: 595D336X06R3A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 1.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 1.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X06R3A2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D336X06R3A2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D336X06R3A2T
Capacitors - Tantalum Capacitors 595D336X06R3A2T
CAP TANT 33UF 20% 6.3V 1507

CAP TANT 33UF 20% 6.3V 1507

Supplier's Site
Tantalum Capacitors - 595D336X06R3A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X06R3A2T
Tantalum Capacitors 595D336X06R3A2T
CAP TANT 33UF 20% 6.3V 1507

CAP TANT 33UF 20% 6.3V 1507

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1006237-595D336X06R3A2T 595D336X06R3A2T-ND 59-595D336X06R3A2T 595D336X06R3A2T 595D336X06R3A2T
Product Name Tantalum Capacitors - 595D336X06R3A2T Tantalum Capacitors SMD 33uF 6.3V 1.7 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details