33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
33µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 280mOhm
Tantalum Capacitors - Solid SMD 33uF 35volts 20% R case Conformal Product overview: 595D336X0035R2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0035R2T can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 33UF, 35V, 0.28 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF, 35V, 0.28 OHM, 0.2, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):35V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.28ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
CAP TANT 33UF 20% 35V 2824
CAP TANT 33UF 20% 35V 2824
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1018-2-ND | 718-1018-6-ND | 59-595D336X0035R2T | 40K1761 | 595D336X0035R2T | 595D336X0035R2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF Capacitor | Tantalum Capacitor, 33Uf, 35V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |