Vishay Intertechnology, Inc. SMD 33uF 25V Capacitor 595D336X0025D2T

Description
33uF 25V Tantalum Capacitor, SMD, 20%, 125°C, 270mR ESR Product overview: 595D336X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0025D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 25V Tantalum Capacitor, SMD, 20%, 125°C, 270mR ESR Product overview: 595D336X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0025D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 25V Capacitor
59-595D336X0025D2T
SMD 33uF 25V Capacitor 59-595D336X0025D2T
33uF 25V Tantalum Capacitor, SMD, 20%, 125°C, 270mR ESR Product overview: 595D336X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0025D2T can be used for catalog matching and distributor lookup.

33uF 25V Tantalum Capacitor, SMD, 20%, 125°C, 270mR ESR Product overview: 595D336X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0025D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D336X0025D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X0025D2T-ND
Tantalum Capacitors 595D336X0025D2T-ND
33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 270mOhm

33µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 270mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D336X0025D2T - 764134-595D336X0025D2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D336X0025D2T
764134-595D336X0025D2T
Tantalum Capacitors - 595D336X0025D2T 764134-595D336X0025D2T
Manufacturer: Vishay Sprague Win Source Part Number: 764134-595D336X0025D 2T Series: TANTAMOUNT, 595D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 33μF Tolerance: ±20% ESR (Equivalent Series Resistance): 270 mOhm Manufacturer Size Code: D Family Name: 595D Categories: Capacitors Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): 595D336X0025D8T; 595D336X0025D4T; 595D336X0025D8W; Introduction Date: October 10, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 764134-595D336X0025D2T
Series: TANTAMOUNT, 595D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 33μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 270 mOhm
Manufacturer Size Code: D
Family Name: 595D
Categories: Capacitors
Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): 595D336X0025D8T; 595D336X0025D4T; 595D336X0025D8W;
Introduction Date: October 10, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP TANT 33UF 20% 25V 2917 - 874-595D336X0025D2T - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 20% 25V 2917
874-595D336X0025D2T
CAP TANT 33UF 20% 25V 2917 874-595D336X0025D2T
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Capacitor Tant, 33Uf, 25V, 0.27 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 07J7395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 25V, 0.27 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
07J7395
Capacitor Tant, 33Uf, 25V, 0.27 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 07J7395
CAPACITOR TANT, 33UF, 25V, 0.27 OHM, 0.2, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 25V, 0.27 OHM, 0.2, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 25V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay - 95F9840 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 25V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay
95F9840
Tantalum Capacitor, 33Uf, 25V, 0.27 Ohm, 0.2, Smd; Capacitance Vishay 95F9840
TANTALUM CAPACITOR, 33UF, 25V, 0.27 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 25V, 0.27 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D336X0025D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D336X0025D2T
Capacitors - Tantalum Capacitors 595D336X0025D2T
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - 595D336X0025D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X0025D2T
Tantalum Capacitors 595D336X0025D2T
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D336X0025D2T 595D336X0025D2T-ND 764134-595D336X0025D2T 874-595D336X0025D2T 07J7395 595D336X0025D2T 595D336X0025D2T
Product Name SMD 33uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors - 595D336X0025D2T CAP TANT 33UF 20% 25V 2917 Capacitor Tant, 33Uf, 25V, 0.27 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitor, Tantalum;1uF;TDC Series;Radial;Case E;+/-10%;35V;46VDC;0.125In.;0.5m - 70186161 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers