33uF 16V Tantalum Capacitor, 2812 SMD, 290mR ESR, 125°C Product overview: 595D336X0016C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D336X0016C2T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1006235-595D336X0016
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.110" (2.79mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: C
ESR: 290 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.280" L x 0.126" W (7.10mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
33µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 290mOhm
CAP TANT 33UF 20% 16V 2812
CAP TANT 33UF 20% 16V 2812
CAP TANT 33UF 20% 16V 2812
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D336X0016C2T | 1006235-595D336X0016C2T | 595D336X0016C2T-ND | 595D336X0016C2T | 595D336X0016C2T | 595D336X0016C2T |
| Product Name | SMD 33uF 16V Capacitor | Tantalum Capacitors - 595D336X0016C2T | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |