Vishay Intertechnology, Inc. Tantalum Capacitors 595D336X0016B8T

Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D336X0016B8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D336X0016B8T-ND
Tantalum Capacitors 595D336X0016B8T-ND
33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

33µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 720mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D336X0016B8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D336X0016B8T
Tantalum Capacitors 595D336X0016B8T
CAP TANT 33UF 20% 16V 1611

CAP TANT 33UF 20% 16V 1611

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D336X0016B8T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D336X0016B8T
Capacitors - Tantalum Capacitors 595D336X0016B8T
CAP TANT 33UF 20% 16V 1611

CAP TANT 33UF 20% 16V 1611

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D336X0016B8T-ND 595D336X0016B8T 595D336X0016B8T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers