Vishay Intertechnology, Inc. 270UF 4V Capacitor 595D277X9004D2T

Description
CAP TANT 270UF 10% 4V 2917 Product overview: 595D277X9004D2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D277X9004D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 270UF 10% 4V 2917 Product overview: 595D277X9004D2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D277X9004D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270UF 4V Capacitor
59-595D277X9004D2T
270UF 4V Capacitor 59-595D277X9004D2T
CAP TANT 270UF 10% 4V 2917 Product overview: 595D277X9004D2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D277X9004D2T can be used for catalog matching and distributor lookup.

CAP TANT 270UF 10% 4V 2917 Product overview: 595D277X9004D2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270UF, 4V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D277X9004D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D277X9004D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D277X9004D2T-ND
Tantalum Capacitors 595D277X9004D2T-ND
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1341535-595D277X9004D2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1341535-595D277X9004D2T
Capacitors - Tantalum Capacitors 1341535-595D277X9004D2T
Win Source Part Number: 1341535-595D277X9004 D2T Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, 595D Type: Conformal Coated Features: General Purpose Package: Tape & Reel Size / Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Capacitance: 270 µF Tolerance: ±10% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 130mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1341535-595D277X9004D2T
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, 595D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.295" L x 0.169" W (7.50mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Capacitance: 270 µF
Tolerance: ±10%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 130mOhm
Manufacturer Size Code: D
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - 595D277X9004D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D277X9004D2T
Tantalum Capacitors 595D277X9004D2T
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D277X9004D2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D277X9004D2T
Capacitors - Tantalum Capacitors 595D277X9004D2T
CAP TANT 270UF 10% 4V 2917

CAP TANT 270UF 10% 4V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D277X9004D2T 595D277X9004D2T-ND 1341535-595D277X9004D2T 595D277X9004D2T 595D277X9004D2T
Product Name 270UF 4V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers