Vishay Intertechnology, Inc. SMD 220uF 6.3V Capacitor 595D227X06R3D2T

Description
220uF 6.3V Tantalum Capacitor, SMD, 140mR ESR, 125C Product overview: 595D227X06R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X06R3D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 6.3V Tantalum Capacitor, SMD, 140mR ESR, 125C Product overview: 595D227X06R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X06R3D2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 6.3V Capacitor
59-595D227X06R3D2T
SMD 220uF 6.3V Capacitor 59-595D227X06R3D2T
220uF 6.3V Tantalum Capacitor, SMD, 140mR ESR, 125C Product overview: 595D227X06R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X06R3D2T can be used for catalog matching and distributor lookup.

220uF 6.3V Tantalum Capacitor, SMD, 140mR ESR, 125C Product overview: 595D227X06R3D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X06R3D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D227X06R3D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D227X06R3D2T-ND
Tantalum Capacitors 595D227X06R3D2T-ND
220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 595D227X06R3D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D227X06R3D2T
Capacitors - Tantalum Capacitors 595D227X06R3D2T
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - 595D227X06R3D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X06R3D2T
Tantalum Capacitors 595D227X06R3D2T
CAP TANT 220UF 20% 6.3V 2917

CAP TANT 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-595D227X06R3D2T 595D227X06R3D2T-ND 595D227X06R3D2T 595D227X06R3D2T
Product Name SMD 220uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details