Vishay Intertechnology, Inc. Tantalum Capacitors 595D227X0016R8T

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D227X0016R8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D227X0016R8T-ND
Tantalum Capacitors 595D227X0016R8T-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D227X0016R8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X0016R8T
Tantalum Capacitors 595D227X0016R8T
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 595D227X0016R8T-ND 595D227X0016R8T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details