Vishay Intertechnology, Inc. Tantalum Capacitors 595D227X0016R2T

Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D227X0016R2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D227X0016R2TDKR-ND
Tantalum Capacitors 718-595D227X0016R2TDKR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D227X0016R2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D227X0016R2TTR-ND
Tantalum Capacitors 718-595D227X0016R2TTR-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D227X0016R2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D227X0016R2TCT-ND
Tantalum Capacitors 718-595D227X0016R2TCT-ND
220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

220µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Tantalum Capacitors - 595D227X0016R2T - 1129351-595D227X0016R2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 595D227X0016R2T
1129351-595D227X0016R2T
Tantalum Capacitors - 595D227X0016R2T 1129351-595D227X0016R2T
Manufacturer: Vishay Sprague Win Source Part Number: 1129351-595D227X0016 R2T Packaging: Tape and Reel Type: Conformal Coated Mounting Style: SMD Features: General Purpose Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 120mOhm Manufacturer Size Code: R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 2824 (7260 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 2A (4 Weeks) Parts Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)

Manufacturer: Vishay Sprague
Win Source Part Number: 1129351-595D227X0016R2T
Packaging: Tape and Reel
Type: Conformal Coated
Mounting Style: SMD
Features: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 120mOhm
Manufacturer Size Code: R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2824 (7260 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)

Buy Now
Singapore, Singapore
SMD 220uF 16V Capacitor
59-595D227X0016R2T
SMD 220uF 16V Capacitor 59-595D227X0016R2T
220uF 16V Tantalum Cap, 120mR ESR, 125°C, SMD, T/R Product overview: 595D227X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0016R2T can be used for catalog matching and distributor lookup.

220uF 16V Tantalum Cap, 120mR ESR, 125°C, SMD, T/R Product overview: 595D227X0016R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D227X0016R2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D227X0016R2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D227X0016R2T
Capacitors - Tantalum Capacitors 595D227X0016R2T
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site
Tantalum Capacitors - 595D227X0016R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D227X0016R2T
Tantalum Capacitors 595D227X0016R2T
CAP TANT 220UF 20% 16V 2824

CAP TANT 220UF 20% 16V 2824

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd; Capacitance Vishay - 08J0562 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd; Capacitance Vishay
08J0562
Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd; Capacitance Vishay 08J0562
TANTALUM CAPACITOR, 220UF, 16V, 0.12 OHM, 0.2, SMD; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.12 OHM, 0.2, SMD; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay - 08J4251 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay
08J4251
Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd, Full Reel; Capacitance Vishay 08J4251
TANTALUM CAPACITOR, 220UF, 16V, 0.12 OHM, 0.2, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF, 16V, 0.12 OHM, 0.2, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):16V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D227X0016R2TDKR-ND 718-595D227X0016R2TTR-ND 1129351-595D227X0016R2T 59-595D227X0016R2T 595D227X0016R2T 595D227X0016R2T 08J0562
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 595D227X0016R2T SMD 220uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 220Uf, 16V, 0.12 Ohm, 0.2, Smd; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details