Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X96R3A2T

Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X96R3A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X96R3A2T-ND
Tantalum Capacitors 595D226X96R3A2T-ND
22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D226X96R3A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X96R3A2T
Tantalum Capacitors 595D226X96R3A2T
CAP TANT 22UF 10% 6.3V 1507

CAP TANT 22UF 10% 6.3V 1507

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D226X96R3A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D226X96R3A2T
Capacitors - Tantalum Capacitors 595D226X96R3A2T
CAP TANT 22UF 10% 6.3V 1507

CAP TANT 22UF 10% 6.3V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 595D226X96R3A2T-ND 595D226X96R3A2T 595D226X96R3A2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details