22µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 280mOhm
TANTALUM CAPACITOR, 22UF, 25V, 0.28 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 22UF, 25V, 0.28 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:730mA RoHS Compliant: Yes
CAP TANT 22UF 10% 25V 2917
CAP TANT 22UF 10% 25V 2917
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 595D226X9025D2T-ND | 48F4432 | 595D226X9025D2T | 595D226X9025D2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 25V, 0.28 Ohm, 0.1, Smd; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |