Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X9025C2T

Description
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D226X9025C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X9025C2TDKR-ND
Tantalum Capacitors 718-595D226X9025C2TDKR-ND
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D226X9025C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X9025C2TTR-ND
Tantalum Capacitors 718-595D226X9025C2TTR-ND
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D226X9025C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X9025C2TCT-ND
Tantalum Capacitors 718-595D226X9025C2TCT-ND
22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

22µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 25V Capacitor
59-595D226X9025C2T
SMD 22uF 25V Capacitor 59-595D226X9025C2T
22uF 25V Solid Tantalum Capacitor, 2812 SMD, 500mR ESR, 125°C Product overview: 595D226X9025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X9025C2T can be used for catalog matching and distributor lookup.

22uF 25V Solid Tantalum Capacitor, 2812 SMD, 500mR ESR, 125°C Product overview: 595D226X9025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X9025C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 595D226X9025C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X9025C2T
Tantalum Capacitors 595D226X9025C2T
CAP TANT 22UF 10% 25V 2812

CAP TANT 22UF 10% 25V 2812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D226X9025C2TDKR-ND 718-595D226X9025C2TTR-ND 59-595D226X9025C2T 595D226X9025C2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 25V Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers