Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X9020B2T

Description
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D226X9020B2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X9020B2TCT-ND
Tantalum Capacitors 718-595D226X9020B2TCT-ND
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D226X9020B2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X9020B2TDKR-ND
Tantalum Capacitors 718-595D226X9020B2TDKR-ND
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D226X9020B2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D226X9020B2TTR-ND
Tantalum Capacitors 718-595D226X9020B2TTR-ND
22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

22µF Conformal Coated Tantalum Capacitors 20V 1611 (4028 Metric) 900mOhm

Buy Now Datasheet
Singapore, Singapore
22uF 20V Capacitor
59-595D226X9020B2T
22uF 20V Capacitor 59-595D226X9020B2T
22uF 20V Tantalum Capacitor, 1611 Case, 10% Tol, 900mR ESR, 125C Product overview: 595D226X9020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X9020B2T can be used for catalog matching and distributor lookup.

22uF 20V Tantalum Capacitor, 1611 Case, 10% Tol, 900mR ESR, 125C Product overview: 595D226X9020B2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X9020B2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 595D226X9020B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D226X9020B2T
Capacitors - Tantalum Capacitors 595D226X9020B2T
CAP TANT 22UF 10% 20V 1611

CAP TANT 22UF 10% 20V 1611

Supplier's Site
Tantalum Capacitors - 595D226X9020B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X9020B2T
Tantalum Capacitors 595D226X9020B2T
CAP TANT 22UF 10% 20V 1611

CAP TANT 22UF 10% 20V 1611

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D226X9020B2TCT-ND 718-595D226X9020B2TDKR-ND 59-595D226X9020B2T 595D226X9020B2T 595D226X9020B2T
Product Name Tantalum Capacitors Tantalum Capacitors 22uF 20V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details