The 595D226X9010B2T is a tantalum capacitor with a capacitance of 22 µF and a voltage rating of 10 V. It features a capacitance tolerance of ±10% and is designed for operation within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor is packaged in a case code compatible with EIA 535BAAC and CECC 30801 standards, and it is available with 100% tin terminations. The moisture sensitivity level is classified as 2a, indicating moderate sensitivity to moisture. This capacitor is suitable for applications requiring stable performance under varying environmental conditions.
22µF Conformal Coated Tantalum Capacitors 10V 1611 (4028 Metric) 1.9Ohm
CAP TANT 22UF 10% 10V 1611
CAP TANT 22UF 10% 10V 1611
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 595D226X9010B2T-ND | 595D226X9010B2T | 595D226X9010B2T |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |