Vishay Intertechnology, Inc. Tantalum Capacitors 595D226X9010A2T

Description
22µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 595D226X9010A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
595D226X9010A2T-ND
Tantalum Capacitors 595D226X9010A2T-ND
22µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm

22µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 595D226X9010A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D226X9010A2T
Tantalum Capacitors 595D226X9010A2T
CAP TANT 22UF 10% 10V 1507

CAP TANT 22UF 10% 10V 1507

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J4246 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay
08J4246
Capacitor Tant, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay 08J4246
CAPACITOR TANT, 22UF, 10V, 1.8 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, 1.8 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay - 08J0557 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay
08J0557
Tantalum Capacitor, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay 08J0557
TANTALUM CAPACITOR, 22UF, 10V, 1.8 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, 1.8 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1507 [3718 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mARoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 595D226X9010A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
595D226X9010A2T
Capacitors - Tantalum Capacitors 595D226X9010A2T
CAP TANT 22UF 10% 10V 1507

CAP TANT 22UF 10% 10V 1507

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 595D226X9010A2T-ND 595D226X9010A2T 08J4246 08J0557 595D226X9010A2T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay Tantalum Capacitor, 22Uf, 10V, 1.8 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details