22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
22µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 390mOhm
22uF 50V Tantalum Capacitor, 2824 SMD Product overview: 595D226X0050R2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0050R2T can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 50V 2824
Features
CAP TANT 22UF 20% 50V 2824
CAP TANT 22UF 20% 50V 2824
TANTALUM CAPACITOR, 22UF, 50V, 0.39 OHM, 0.2, SMD; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.39ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:6mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 50V, 0.39 OHM, 0.2, SMD, FULL REEL; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.39ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1016-1-ND | 718-1016-6-ND | 59-595D226X0050R2T | 595D226X0050R2T | 70212552 | 595D226X0050R2T | 595D226X0050R2T | 31C6833 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 50V Capacitor | Capacitors - Tantalum Capacitors | Capacitor;Tantalum;Cap 22 uF;Tol 20%;Vol-Rtg 50 VDC;SMT;ESR 0.39 Ohms;Case R | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 50V, 0.39 Ohm, 0.2, Smd; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |