22uF 25V Tantalum Capacitor, SMD, 20%, 125°C, 280mR ESR Product overview: 595D226X0025D2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D226X0025D2T can be used for catalog matching and distributor lookup.
22µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric) 280mOhm
CAP TANT 22UF 20% 25V 2917
CAP TANT 22UF 20% 25V 2917
CAPACITOR TANT, 22UF, 25V, 0.28 OHM, 0.2, SMD; Capacitance:22?F; Capacitance Tolerance:? 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.28ohm RoHS Compliant: Yes
CAP TANT 22UF 20% 25V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-595D226X0025D2T | 595D226X0025D2T-ND | 595D226X0025D2T | 595D226X0025D2T | 08J4245 | 874-595D226X0025D2T |
| Product Name | SMD 22uF 25V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 25V, 0.28 Ohm, 0.2, Smd; Capacitance Vishay | CAP TANT 22UF 20% 25V 2917 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |